ZPF000000000081990 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsZPF000000000081990
Description
Body Features Hermetically Sealed : No Shell Base Material : Stainless Steel
Configuration Features Number of Power Positions : 0 Number of Signal Positions : 4
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 17 Contact Layout Arrangement : 19 - 4
Dimensions Wire Size (MMSQ) : 1.91 - 3.18 Wire Size (AWG) : 14 - 12
Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 19
Mechanical Attachment Connector Mounting Type : Panel Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Sealable : Yes Shell Type : Straight Plug
Usage Conditions Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Hermetically Sealed : No Shell Base Material : Stainless Steel
Configuration Features Number of Power Positions : 0 Number of Signal Positions : 4
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 17 Contact Layout Arrangement : 19 - 4
Dimensions Wire Size (MMSQ) : 1.91 - 3.18 Wire Size (AWG) : 14 - 12
Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 19
Mechanical Attachment Connector Mounting Type : Panel Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Sealable : Yes Shell Type : Straight Plug
Usage Conditions Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
Body Features Hermetically Sealed : No Shell Base Material : Stainless Steel
Configuration Features Number of Power Positions : 0 Number of Signal Positions : 4
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 17 Contact Layout Arrangement : 19 - 4
Dimensions Wire Size (MMSQ) : 1.91 - 3.18 Wire Size (AWG) : 14 - 12
Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 19
Mechanical Attachment Connector Mounting Type : Panel Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Sealable : Yes Shell Type : Straight Plug
Usage Conditions Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
Body Features
Hermetically Sealed : No
Shell Base Material : Stainless Steel
Configuration Features
Number of Power Positions : 0
Number of Signal Positions : 4
Contact Features
Circular Connector Contact Type : Socket
Contact Current Rating (Max) (AMP) : 17
Contact Layout Arrangement : 19 - 4
Dimensions
Wire Size (MMSQ) : 1.91 - 3.18
Wire Size (AWG) : 14 - 12
Housing Features
Alignment Keyed : 0°
Circular Connector Shell Size : 19
Mechanical Attachment
Connector Mounting Type : Panel Mount
Operation/Application
Circuit Application : Signal
Shielded : No
Product Type Features
Circular Connector Type : Plug
Product Type : Connector Assembly
Sealable : Yes
Shell Type : Straight Plug
Usage Conditions
Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]