ZPF000000000033667 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsZPF000000000033667
Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Stainless Steel Shell Plating Material : Passivated Stainless Steel Firewall
Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 12 Number of Signal Positions : 12
Contact Features Circular Connector Contact Type : Less Socket Contact Current Rating (Max) (AMP) : 7.5, 13 Contact Layout Arrangement : 14 - 12 Reverse Gender : No
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14
Industry Standards Compatible With Approved Standards Products : ESC10, BACC63, EN2997
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Polarization Code : 7
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Square Flange Receptacle
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Stainless Steel Shell Plating Material : Passivated Stainless Steel Firewall
Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 12 Number of Signal Positions : 12
Contact Features Circular Connector Contact Type : Less Socket Contact Current Rating (Max) (AMP) : 7.5, 13 Contact Layout Arrangement : 14 - 12 Reverse Gender : No
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14
Industry Standards Compatible With Approved Standards Products : ESC10, BACC63, EN2997
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Polarization Code : 7
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Square Flange Receptacle
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ]
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Stainless Steel Shell Plating Material : Passivated Stainless Steel Firewall
Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 12 Number of Signal Positions : 12
Contact Features Circular Connector Contact Type : Less Socket Contact Current Rating (Max) (AMP) : 7.5, 13 Contact Layout Arrangement : 14 - 12 Reverse Gender : No
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14
Industry Standards Compatible With Approved Standards Products : ESC10, BACC63, EN2997
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Polarization Code : 7
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Square Flange Receptacle
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ]
Body Features
Circular Connector Insulation Material Type : Thermoset
Hermetically Sealed : No
Primary Product Color : Natural
Shell Base Material : Stainless Steel
Shell Plating Material : Passivated Stainless Steel Firewall
Configuration Features
Contacts Preloaded : No
Factory Installed Backshell : Without
Number of Positions : 12
Number of Signal Positions : 12
Contact Features
Circular Connector Contact Type : Less Socket
Contact Current Rating (Max) (AMP) : 7.5, 13
Contact Layout Arrangement : 14 - 12
Reverse Gender : No
Dimensions
Wire Size (MMSQ) : .2 - .52
Wire Size (AWG) : 20 - 24
Housing Features
Alignment Keyed : Clocking
Circular Connector Shell Size : 14
Industry Standards
Compatible With Approved Standards Products : ESC10, BACC63, EN2997
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Alignment : With
Mating Alignment Type : Keyed
Mating Retention : With
Mating Retention Type : Threaded
Panel Mount Feature : With
Panel Mount Feature Type : Square Flange
Polarization Code : 7
Operation/Application
Circuit Application : Power, Signal & High Speed Data
Durability Rating (CYCLE) : 500
Shielded : Yes
Product Type Features
Assembly Type : Electrical Connector
Circular Connector Type : Circular Connector Receptacle
Connector & Contact Terminates To : Wire & Cable
Connector Product Type : Connector Assembly
Connector System : Wire-to-Panel
Prewired : No
Sealable : Yes
Shell Type : Square Flange Receptacle
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ]