ZPF000000000025100 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsZPF000000000025100
Description
Body Features Hermetically Sealed : No Shell Base Material : Aluminum
Configuration Features Number of Power Positions : 0 Number of Signal Positions : 61
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 61 - 0
Dimensions Wire Size (MMSQ) : .22 - .96 Wire Size (AWG) : 18 - 24
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 61
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Receptacle Product Type : Connector Sealable : Yes Shell Type : Screw Fixing Receptacle
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Hermetically Sealed : No Shell Base Material : Aluminum
Configuration Features Number of Power Positions : 0 Number of Signal Positions : 61
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 61 - 0
Dimensions Wire Size (MMSQ) : .22 - .96 Wire Size (AWG) : 18 - 24
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 61
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Receptacle Product Type : Connector Sealable : Yes Shell Type : Screw Fixing Receptacle
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Hermetically Sealed : No Shell Base Material : Aluminum
Configuration Features Number of Power Positions : 0 Number of Signal Positions : 61
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 61 - 0
Dimensions Wire Size (MMSQ) : .22 - .96 Wire Size (AWG) : 18 - 24
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 61
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Receptacle Product Type : Connector Sealable : Yes Shell Type : Screw Fixing Receptacle
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Hermetically Sealed : No
Shell Base Material : Aluminum
Configuration Features
Number of Power Positions : 0
Number of Signal Positions : 61
Contact Features
Circular Connector Contact Type : Socket
Contact Current Rating (Max) (AMP) : 5
Contact Layout Arrangement : 61 - 0
Dimensions
Wire Size (MMSQ) : .22 - .96
Wire Size (AWG) : 18 - 24
Housing Features
Alignment Keyed : Clocking
Circular Connector Shell Size : 61
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Alignment Type : Polarization
Polarization Code : N
Operation/Application
Circuit Application : Signal
Shielded : No
Product Type Features
Circular Connector Type : Receptacle
Product Type : Connector
Sealable : Yes
Shell Type : Screw Fixing Receptacle
Usage Conditions
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]