Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Anodized
Configuration Features Contacts Preloaded : No Keying : Insert Polarization Y Number of Positions : 55 Number of Power Positions : 0 Number of Signal Positions : 55
Contact Features Circular Connector Contact Type : Less Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 22 - 55 Reverse Gender : No
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24
Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115
Housing Features Circular Connector Shell Size : 22
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : No
Product Type Features Accessory Color : Natural Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Prewired : No Product Type : Connector Assembly Sealable : Yes Shell Type : Plug
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Thermoset
- Environmental Protection Type : Elastomer Sealed
- Hermetically Sealed : No
- Shell Base Material : Aluminum
- Shell Plating Material : Black Anodized
Configuration Features
- Contacts Preloaded : No
- Keying : Insert Polarization Y
- Number of Positions : 55
- Number of Power Positions : 0
- Number of Signal Positions : 55
Contact Features
- Circular Connector Contact Type : Less Socket
- Contact Current Rating (Max) (AMP) : 7.5
- Contact Layout Arrangement : 22 - 55
- Reverse Gender : No
Dimensions
- Wire Size (MMSQ) : .2 - .52
- Wire Size (AWG) : 20 - 24
Electrical Characteristics
- Operating Voltage (VAC) : 115
- Operating Voltage (VDC) : 115
Housing Features
- Circular Connector Shell Size : 22
Operation/Application
- Circuit Application : Power, Signal & High Speed Data
- Durability Rating (CYCLE) : 500
- Shielded : No
Product Type Features
- Accessory Color : Natural
- Circular Connector Type : Plug
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Panel
- Prewired : No
- Product Type : Connector Assembly
- Sealable : Yes
- Shell Type : Plug
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]