TE Connectivity Standard Circular Connectors ZPF000000000019474

Description
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Aluminum Shell Plating Material : Black Anodized Configuration Features Contacts Preloaded : No Number of Positions : 32 Number of Signal Positions : 32 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 18 - 32 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Circular Connector Shell Size : 18 Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Plug Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Aluminum Shell Plating Material : Black Anodized Configuration Features Contacts Preloaded : No Number of Positions : 32 Number of Signal Positions : 32 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 18 - 32 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Circular Connector Shell Size : 18 Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Plug Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000019474 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000019474
Standard Circular Connectors ZPF000000000019474
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Aluminum Shell Plating Material : Black Anodized Configuration Features Contacts Preloaded : No Number of Positions : 32 Number of Signal Positions : 32 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 18 - 32 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Circular Connector Shell Size : 18 Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Plug Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Thermoset
  • Environmental Protection Type : Elastomer Sealed
  • Hermetically Sealed : No
  • Primary Product Color : Natural
  • Shell Base Material : Aluminum
  • Shell Plating Material : Black Anodized

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 32
  • Number of Signal Positions : 32

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 18 - 32
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .2 - .52
  • Wire Size (AWG) : 20 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 115

Housing Features


  • Circular Connector Shell Size : 18

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Durability Rating (CYCLE) : 500
  • Shielded : No

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Unspecified Connectors - ZPF000000000019474 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ZPF000000000019474
Unspecified Connectors ZPF000000000019474
Bayonet

Bayonet

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number ZPF000000000019474 ZPF000000000019474
Product Name Standard Circular Connectors Unspecified Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products