Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Aluminum Shell Plating Material : Nickel
Configuration Features Contacts Preloaded : No Number of Positions : 8 Number of Signal Positions : 8
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 16 - 8 Reverse Gender : No
Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 16 - 20
Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115
Housing Features Circular Connector Shell Size : 16
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes
Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Plug
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Thermoset
- Environmental Protection Type : Elastomer Sealed
- Hermetically Sealed : No
- Primary Product Color : Natural
- Shell Base Material : Aluminum
- Shell Plating Material : Nickel
Configuration Features
- Contacts Preloaded : No
- Number of Positions : 8
- Number of Signal Positions : 8
Contact Features
- Circular Connector Contact Type : Socket
- Contact Current Rating (Max) (AMP) : 13
- Contact Layout Arrangement : 16 - 8
- Reverse Gender : No
Dimensions
- Wire Size (MMSQ) : .52 - 1.31
- Wire Size (AWG) : 16 - 20
Electrical Characteristics
- Operating Voltage (VAC) : 115
- Operating Voltage (VDC) : 115
Housing Features
- Circular Connector Shell Size : 16
Operation/Application
- Circuit Application : Power, Signal & High Speed Data
- Durability Rating (CYCLE) : 500
- Shielded : Yes
Product Type Features
- Circular Connector Type : Circular Connector Plug
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Panel
- Prewired : No
- Sealable : Yes
- Shell Type : Plug
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]