TE Connectivity Standard Circular Connectors ZPF000000000014458

Description
Body Features Hermetically Sealed : No Shell Base Material : Stainless Steel Housing Features Circular Connector Shell Size : 7 Operation/Applicatio n Shielded : No Product Type Features Circular Connector Type : Receptacle Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote
Description
Body Features Hermetically Sealed : No Shell Base Material : Stainless Steel Housing Features Circular Connector Shell Size : 7 Operation/Applicatio n Shielded : No Product Type Features Circular Connector Type : Receptacle Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000014458 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000014458
Standard Circular Connectors ZPF000000000014458
Body Features Hermetically Sealed : No Shell Base Material : Stainless Steel Housing Features Circular Connector Shell Size : 7 Operation/Applicatio n Shielded : No Product Type Features Circular Connector Type : Receptacle Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]

Body Features


  • Hermetically Sealed : No
  • Shell Base Material : Stainless Steel

Housing Features


  • Circular Connector Shell Size : 7

Operation/Application


  • Shielded : No

Product Type Features


  • Circular Connector Type : Receptacle
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000014458
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details