Body Features Circular Connector Insulation Material Type : Polyetherimide Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Nickel
Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 37 Number of Signal Positions : 37
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 15 - 35 Contact Quantity (Size 12) : 0 Contact Quantity (Size 16) : 0 Contact Quantity (Size 20) : 0 Contact Quantity (Size 22D) : 37 Contact Quantity (Size 8 Databus) : 0 Reverse Gender : No
Dimensions Wire Size (MMSQ) : .1 - .38 Wire Size (AWG) : 22 - 28
Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115
Housing Features Circular Connector Shell Size : 15
Mechanical Attachment Mating Retention Type : Push-Pull Self-Locking Polarization Code : N
Operation/Applicatio
n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : No
Product Type Features Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Plug
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Polyetherimide
- Hermetically Sealed : No
- Shell Base Material : Aluminum
- Shell Plating Material : Nickel
Configuration Features
- Contacts Preloaded : No
- Factory Installed Backshell : No
- Number of Positions : 37
- Number of Signal Positions : 37
Contact Features
- Circular Connector Contact Type : Socket
- Contact Current Rating (Max) (AMP) : 5
- Contact Layout Arrangement : 15 - 35
- Contact Quantity (Size 12) : 0
- Contact Quantity (Size 16) : 0
- Contact Quantity (Size 20) : 0
- Contact Quantity (Size 22D) : 37
- Contact Quantity (Size 8 Databus) : 0
- Reverse Gender : No
Dimensions
- Wire Size (MMSQ) : .1 - .38
- Wire Size (AWG) : 22 - 28
Electrical Characteristics
- Operating Voltage (VAC) : 115
- Operating Voltage (VDC) : 115
Housing Features
- Circular Connector Shell Size : 15
Mechanical Attachment
- Mating Retention Type : Push-Pull Self-Locking
- Polarization Code : N
Operation/Application
- Circuit Application : Power & Signal
- Durability Rating (CYCLE) : 500
- Shielded : No
Product Type Features
- Assembly Type : Electrical Connector
- Circular Connector Shell Type : Metal-Shell
- Circular Connector Type : Circular Connector Plug
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Panel
- Prewired : No
- Sealable : Yes
- Shell Type : Plug
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]