TE Connectivity ™ Electronic Connector ZPF000000000013208

Description
Conn Circular SKT 11 POS Crimp ST Cable Mount 11 Terminal 1 Port Product overview: ZPF000000000013208 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-ZPF000000000013 208 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn Circular SKT 11 POS Crimp ST Cable Mount 11 Terminal 1 Port Product overview: ZPF000000000013208 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-ZPF000000000013 208 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2005-ZPF000000000013208
Electronic Connector 2005-ZPF000000000013208
Conn Circular SKT 11 POS Crimp ST Cable Mount 11 Terminal 1 Port Product overview: ZPF000000000013208 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-ZPF000000000013 208 can be used for catalog matching and distributor lookup.

Conn Circular SKT 11 POS Crimp ST Cable Mount 11 Terminal 1 Port Product overview: ZPF000000000013208 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-ZPF000000000013208 can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connectors - ZPF000000000013208 - 1095302-ZPF000000000013208 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - ZPF000000000013208
1095302-ZPF000000000013208
Circular Connectors - ZPF000000000013208 1095302-ZPF000000000013208
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095302-ZPF000000000 013208 Categories: Circular Connectors Alternative Parts (Cross-Reference): ZPF000000000013208DB AS 76-19-2 SN 8-031; DBAS76-19-2SN8-031; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095302-ZPF000000000013208
Categories: Circular Connectors
Alternative Parts (Cross-Reference): ZPF000000000013208DBAS 76-19-2 SN 8-031; DBAS76-19-2SN8-031;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Push-pull

Push-pull

Buy Now
Push-pull

Push-pull

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2005-ZPF000000000013208 1095302-ZPF000000000013208 ZPF000000000013208
Product Name Electronic Connector Circular Connectors - ZPF000000000013208
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Chameleon - 026-6A05-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details