ZPF000000000008141 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsZPF000000000008141
Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Stainless Steel Shell Plating Material : Passivated Stainless Steel Firewall
Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 14 Number of Signal Positions : 14
Contact Features Circular Connector Contact Type : Less Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 18 - 14 Reverse Gender : No
Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 16 - 20
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 18
Industry Standards Compatible With Approved Standards Products : BACC63, ESC10, EN2997
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : N
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : No
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Device Prewired : No Sealable : Yes Shell Type : Plug
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Stainless Steel Shell Plating Material : Passivated Stainless Steel Firewall
Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 14 Number of Signal Positions : 14
Contact Features Circular Connector Contact Type : Less Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 18 - 14 Reverse Gender : No
Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 16 - 20
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 18
Industry Standards Compatible With Approved Standards Products : BACC63, ESC10, EN2997
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : N
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : No
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Device Prewired : No Sealable : Yes Shell Type : Plug
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Stainless Steel Shell Plating Material : Passivated Stainless Steel Firewall
Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 14 Number of Signal Positions : 14
Contact Features Circular Connector Contact Type : Less Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 18 - 14 Reverse Gender : No
Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 16 - 20
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 18
Industry Standards Compatible With Approved Standards Products : BACC63, ESC10, EN2997
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : N
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : No
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Device Prewired : No Sealable : Yes Shell Type : Plug
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
Circular Connector Insulation Material Type : Thermoset
Hermetically Sealed : No
Primary Product Color : Natural
Shell Base Material : Stainless Steel
Shell Plating Material : Passivated Stainless Steel Firewall
Configuration Features
Contacts Preloaded : No
Factory Installed Backshell : Without
Number of Positions : 14
Number of Signal Positions : 14
Contact Features
Circular Connector Contact Type : Less Socket
Contact Current Rating (Max) (AMP) : 13
Contact Layout Arrangement : 18 - 14
Reverse Gender : No
Dimensions
Wire Size (MMSQ) : .52 - 1.31
Wire Size (AWG) : 16 - 20
Housing Features
Alignment Keyed : Clocking
Circular Connector Shell Size : 18
Industry Standards
Compatible With Approved Standards Products : BACC63, ESC10, EN2997
Mechanical Attachment
Mating Alignment : With
Mating Alignment Type : Keyed
Mating Retention : With
Mating Retention Type : Threaded
Polarization Code : N
Operation/Application
Circuit Application : Power, Signal & High Speed Data
Durability Rating (CYCLE) : 500
Shielded : No
Product Type Features
Assembly Type : Electrical Connector
Circular Connector Type : Circular Connector Plug
Connector & Contact Terminates To : Wire & Cable
Connector Product Type : Connector Assembly
Connector System : Wire-to-Device
Prewired : No
Sealable : Yes
Shell Type : Plug
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]