TE Connectivity Standard Circular Connectors ZPF000000000006640

Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Aluminum Shell Plating Material : Cadmium Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 41 Number of Power Positions : 0 Number of Signal Positions : 41 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 20 - 41 Reverse Gender : No Dimensions Wire Size (MMSQ) : .21 - .93 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 120 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 20 Mechanical Attachment Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Bayonet Polarization Code : Y Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Plug Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Aluminum Shell Plating Material : Cadmium Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 41 Number of Power Positions : 0 Number of Signal Positions : 41 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 20 - 41 Reverse Gender : No Dimensions Wire Size (MMSQ) : .21 - .93 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 120 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 20 Mechanical Attachment Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Bayonet Polarization Code : Y Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Plug Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000006640 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000006640
Standard Circular Connectors ZPF000000000006640
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Aluminum Shell Plating Material : Cadmium Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 41 Number of Power Positions : 0 Number of Signal Positions : 41 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 20 - 41 Reverse Gender : No Dimensions Wire Size (MMSQ) : .21 - .93 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 120 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 20 Mechanical Attachment Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Bayonet Polarization Code : Y Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Plug Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Thermoset
  • Hermetically Sealed : No
  • Primary Product Color : Natural
  • Shell Base Material : Aluminum
  • Shell Plating Material : Cadmium

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : No
  • Number of Positions : 41
  • Number of Power Positions : 0
  • Number of Signal Positions : 41

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 20 - 41
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .21 - .93
  • Wire Size (AWG) : 18 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 120

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 20

Mechanical Attachment


  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Bayonet
  • Polarization Code : Y

Operation/Application


  • Circuit Application : Power & Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Plug

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000006640
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 1508-097-0177-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 to 18 AWG
View Details