TE Connectivity Standard Circular Connectors ZPF000000000005808

Description
Body Features Hermetically Sealed : No Shell Base Material : Bronze Configuration Features Number of Power Positions : 4 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 100 Contact Layout Arrangement : 61 - 904 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 61 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Circular Connector Type : Plug Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Hermetically Sealed : No Shell Base Material : Bronze Configuration Features Number of Power Positions : 4 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 100 Contact Layout Arrangement : 61 - 904 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 61 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Circular Connector Type : Plug Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000005808 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000005808
Standard Circular Connectors ZPF000000000005808
Body Features Hermetically Sealed : No Shell Base Material : Bronze Configuration Features Number of Power Positions : 4 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 100 Contact Layout Arrangement : 61 - 904 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 61 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Circular Connector Type : Plug Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Hermetically Sealed : No
  • Shell Base Material : Bronze

Configuration Features


  • Number of Power Positions : 4
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 100
  • Contact Layout Arrangement : 61 - 904

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 61

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Polarization
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000005808
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 332-0007-008-100 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
View Details
2 suppliers
Circular Connector Contacts - 1508-097-0266-16A1267-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Circular Connector Accessories - 17-100P160-09-2-Z-WR5-09-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details