ZPF000000000005794 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsZPF000000000005794
Description
Body Features Hermetically Sealed : No Shell Base Material : Bronze
Configuration Features Number of Power Positions : 3 Number of Signal Positions : 12
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 33 Contact Layout Arrangement : 27 - 13
Dimensions Wire Size (MMSQ) : 8.98 - 5.3 Wire Size (AWG) : 8 - 10
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 27
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N
Operation/Applicatio
n Circuit Application : Power Shielded : No
Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Sealable : Yes Shell Type : Metal
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Hermetically Sealed : No Shell Base Material : Bronze
Configuration Features Number of Power Positions : 3 Number of Signal Positions : 12
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 33 Contact Layout Arrangement : 27 - 13
Dimensions Wire Size (MMSQ) : 8.98 - 5.3 Wire Size (AWG) : 8 - 10
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 27
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N
Operation/Applicatio
n Circuit Application : Power Shielded : No
Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Sealable : Yes Shell Type : Metal
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Hermetically Sealed : No Shell Base Material : Bronze
Configuration Features Number of Power Positions : 3 Number of Signal Positions : 12
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 33 Contact Layout Arrangement : 27 - 13
Dimensions Wire Size (MMSQ) : 8.98 - 5.3 Wire Size (AWG) : 8 - 10
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 27
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N
Operation/Applicatio
n Circuit Application : Power Shielded : No
Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Sealable : Yes Shell Type : Metal
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Hermetically Sealed : No
Shell Base Material : Bronze
Configuration Features
Number of Power Positions : 3
Number of Signal Positions : 12
Contact Features
Circular Connector Contact Type : Socket
Contact Current Rating (Max) (AMP) : 33
Contact Layout Arrangement : 27 - 13
Dimensions
Wire Size (MMSQ) : 8.98 - 5.3
Wire Size (AWG) : 8 - 10
Housing Features
Alignment Keyed : Clocking
Circular Connector Shell Size : 27
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Alignment Type : Polarization
Polarization Code : N
Operation/Application
Circuit Application : Power
Shielded : No
Product Type Features
Circular Connector Type : Circular Connector Plug
Connector Product Type : Connector Assembly
Sealable : Yes
Shell Type : Metal
Usage Conditions
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]