ZPF000000000005049 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsZPF000000000005049
Description
Body Features Hermetically Sealed : No Shell Base Material : Aluminum
Configuration Features Number of Signal Positions : 24
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 37 - 2
Dimensions Wire Size (MMSQ) : .93 - 1.34 Wire Size (AWG) : 18 - 16
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 37
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Sealable : Yes Shell Type : Screw Fixing Receptacle
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Hermetically Sealed : No Shell Base Material : Aluminum
Configuration Features Number of Signal Positions : 24
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 37 - 2
Dimensions Wire Size (MMSQ) : .93 - 1.34 Wire Size (AWG) : 18 - 16
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 37
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Sealable : Yes Shell Type : Screw Fixing Receptacle
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Hermetically Sealed : No Shell Base Material : Aluminum
Configuration Features Number of Signal Positions : 24
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 37 - 2
Dimensions Wire Size (MMSQ) : .93 - 1.34 Wire Size (AWG) : 18 - 16
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 37
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Sealable : Yes Shell Type : Screw Fixing Receptacle
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Hermetically Sealed : No
Shell Base Material : Aluminum
Configuration Features
Number of Signal Positions : 24
Contact Features
Circular Connector Contact Type : Pin
Contact Current Rating (Max) (AMP) : 13
Contact Layout Arrangement : 37 - 2
Dimensions
Wire Size (MMSQ) : .93 - 1.34
Wire Size (AWG) : 18 - 16
Housing Features
Alignment Keyed : Clocking
Circular Connector Shell Size : 37
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Alignment Type : Polarization
Polarization Code : N
Operation/Application
Circuit Application : Signal
Shielded : No
Product Type Features
Circular Connector Type : Circular Connector Receptacle
Connector Product Type : Connector Assembly
Sealable : Yes
Shell Type : Screw Fixing Receptacle
Usage Conditions
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]