TE Connectivity Standard Circular Connectors ZPF000000000004979

Description
Body Features Hermetically Sealed : No Shell Base Material : Plastic Housing Features Circular Connector Shell Size : 121 Operation/Applicatio n Shielded : No Product Type Features Circular Connector Type : Receptacle Sealable : Yes Shell Type : Plastic Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Hermetically Sealed : No Shell Base Material : Plastic Housing Features Circular Connector Shell Size : 121 Operation/Applicatio n Shielded : No Product Type Features Circular Connector Type : Receptacle Sealable : Yes Shell Type : Plastic Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000004979 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000004979
Standard Circular Connectors ZPF000000000004979
Body Features Hermetically Sealed : No Shell Base Material : Plastic Housing Features Circular Connector Shell Size : 121 Operation/Applicatio n Shielded : No Product Type Features Circular Connector Type : Receptacle Sealable : Yes Shell Type : Plastic Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Hermetically Sealed : No
  • Shell Base Material : Plastic

Housing Features


  • Circular Connector Shell Size : 121

Operation/Application


  • Shielded : No

Product Type Features


  • Circular Connector Type : Receptacle
  • Sealable : Yes
  • Shell Type : Plastic

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet
Unspecified Connectors - ZPF000000000004979 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ZPF000000000004979
Unspecified Connectors ZPF000000000004979
Special French Market

Special French Market

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
ZPF000000000004979
Unspecified Connectors ZPF000000000004979
Special French Market

Special French Market

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number ZPF000000000004979 ZPF000000000004979
Product Name Standard Circular Connectors Unspecified Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2314103-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers