Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .055 - .155 Wire Size (AWG) : 30 - 26
Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115
Mechanical Attachment Contact Retention Type Within Housing : Spring
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data
Product Type Features Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Barrel Type : Closed
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Retention Within Housing : With
- Contact Size : Size 22
- Contact Type : Pin
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Wire Size (MMSQ) : .055 - .155
- Wire Size (AWG) : 30 - 26
Electrical Characteristics
- Operating Voltage (VAC) : 115
- Operating Voltage (VDC) : 115
Mechanical Attachment
- Contact Retention Type Within Housing : Spring
Operation/Application
- Circuit Application : Power, Signal & High Speed Data
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]