TE Connectivity Connector Contacts ZPF000000000000331

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : 1.2 - 3 Wire Size (AWG) : 16 - 12 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Mechanical Attachment Contact Retention Type Within Housing : Spring Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : 1.2 - 3 Wire Size (AWG) : 16 - 12 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Mechanical Attachment Contact Retention Type Within Housing : Spring Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - ZPF000000000000331 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
ZPF000000000000331
Connector Contacts ZPF000000000000331
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : 1.2 - 3 Wire Size (AWG) : 16 - 12 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Mechanical Attachment Contact Retention Type Within Housing : Spring Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 23
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Size : Size 12
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Wire Size (MMSQ) : 1.2 - 3
  • Wire Size (AWG) : 16 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 115

Mechanical Attachment


  • Contact Retention Type Within Housing : Spring

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number ZPF000000000000331
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details