Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100246-ZHTM-34/17-0
Color: Black
Length: 30.001464 m
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): ZHTM-34/17-0-SP50302
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -30 °C
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1100246-ZHTM-34/17-0-SP |
| Product Name | OEM Parts - OEM Parts (T - Z) - ZHTM-34/17-0-SP |