Manufacturer: TE Connectivity
Win Source Part Number: 038258-ZEN132V075A48
Category: Circuit Protection
Family: TVS - Mixed Technology
Series: PolyZen
Packaging: Reel
Package: 3-SMD No Lead
Manufacturer Device Package: SMD
Applications: General Purpose
Number of Circuits: 1
Standard Package: 1
Catalog: Polyzen Series
Technology: Mixed Technology
Voltage - Working: 13.2V
Voltage - Clamping: 48V
Power (Watts): 700mW
No: 653741
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Multimedia
13.4V Zener Diode, 700mW, 48V Clamp, SMD/SMT Product overview: ZEN132V075A48LS from TE Connectivity is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 13.4V, 700mW, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, SMD, 13.4V, 700mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ZEN132V075A48LS can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 038258-ZEN132V075A48LS | 144-ZEN132V075A48LS |
| Product Name | Circuit Protection | Zener SMD 13.4V 700mW TVS Protection Diode |
| Package | Tape and Reel |