Manufacturer: TE Connectivity
Win Source Part Number: 038484-ZEN065V130A24
Category: Circuit Protection
Family: TVS - Mixed Technology
Series: PolyZen
Packaging: Reel
Package: 3-SMD No Lead
Manufacturer Device Package: SMD
Applications: General Purpose
Number of Circuits: 1
Standard Package: 1
Catalog: Polyzen Series
Technology: Mixed Technology
Voltage - Working: 6.5V
Voltage - Clamping: 24V
Power (Watts): 700mW
No: 813595
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Multimedia
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 038484-ZEN065V130A24LS |
| Product Name | Circuit Protection |