TE Connectivity ™ Circuit Protection ZEN056V130A24LS

Description
Manufacturer: TE Connectivity Win Source Part Number: 037600-ZEN056V130A24 LS Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Manufacturer Device Package: SMD Applications: General Purpose Number of Circuits: 1 Standard Package: 1 Catalog: Polyzen Series Technology: Mixed Technology Voltage - Working: 5.6V Voltage - Clamping: 24V Power (Watts): 700mW No: 635637 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Multimedia
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 037600-ZEN056V130A24 LS Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Manufacturer Device Package: SMD Applications: General Purpose Number of Circuits: 1 Standard Package: 1 Catalog: Polyzen Series Technology: Mixed Technology Voltage - Working: 5.6V Voltage - Clamping: 24V Power (Watts): 700mW No: 635637 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Multimedia
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - 037600-ZEN056V130A24LS - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection
037600-ZEN056V130A24LS
Circuit Protection 037600-ZEN056V130A24LS
Manufacturer: TE Connectivity Win Source Part Number: 037600-ZEN056V130A24 LS Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Manufacturer Device Package: SMD Applications: General Purpose Number of Circuits: 1 Standard Package: 1 Catalog: Polyzen Series Technology: Mixed Technology Voltage - Working: 5.6V Voltage - Clamping: 24V Power (Watts): 700mW No: 635637 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Multimedia

Manufacturer: TE Connectivity
Win Source Part Number: 037600-ZEN056V130A24LS
Category: Circuit Protection
Family: TVS - Mixed Technology
Series: PolyZen
Packaging: Reel
Package: 3-SMD No Lead
Manufacturer Device Package: SMD
Applications: General Purpose
Number of Circuits: 1
Standard Package: 1
Catalog: Polyzen Series
Technology: Mixed Technology
Voltage - Working: 5.6V
Voltage - Clamping: 24V
Power (Watts): 700mW
No: 635637
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Multimedia

Buy Now
Zener SMD 5.6V 700mW TVS Protection Diode - 144-ZEN056V130A24LS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener SMD 5.6V 700mW TVS Protection Diode
144-ZEN056V130A24LS
Zener SMD 5.6V 700mW TVS Protection Diode 144-ZEN056V130A24LS
5.6V Zener Diode, 700mW, 24V Clamp, SMD Product overview: ZEN056V130A24LS from TE Connectivity is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 5.6V, 700mW, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, SMD, 5.6V, 700mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ZEN056V130A24LS can be used for catalog matching and distributor lookup.

5.6V Zener Diode, 700mW, 24V Clamp, SMD Product overview: ZEN056V130A24LS from TE Connectivity is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 5.6V, 700mW, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, SMD, 5.6V, 700mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ZEN056V130A24LS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 037600-ZEN056V130A24LS 144-ZEN056V130A24LS
Product Name Circuit Protection Zener SMD 5.6V 700mW TVS Protection Diode
Package Tape and Reel
RoHS Compliant RoHS
VZ 5.6 volts
Unlock Full Specs
to access all available technical data