TE Connectivity Diode, Zener, 5.6V, Surface MountSmd; Zener Voltage Nom Raychem Te Connectivity ZEN056V130A24CE

Description
DIODE, ZENER, 5.6V, SURFACE MOUNT- SMD; Zener Voltage Nom:5.6V; Power Dissipation:-; Diode Case Style:SMD; No. of Pins:3Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:POLYZEN CE Series RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 5.6V, SURFACE MOUNT- SMD; Zener Voltage Nom:5.6V; Power Dissipation:-; Diode Case Style:SMD; No. of Pins:3Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:POLYZEN CE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 5.6V, Surface MountSmd; Zener Voltage Nom Raychem Te Connectivity - 96W7357 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, Surface MountSmd; Zener Voltage Nom Raychem Te Connectivity
96W7357
Diode, Zener, 5.6V, Surface MountSmd; Zener Voltage Nom Raychem Te Connectivity 96W7357
DIODE, ZENER, 5.6V, SURFACE MOUNT- SMD; Zener Voltage Nom:5.6V; Power Dissipation:-; Diode Case Style:SMD; No. of Pins:3Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:POLYZEN CE Series RoHS Compliant: Yes

DIODE, ZENER, 5.6V, SURFACE MOUNT- SMD; Zener Voltage Nom:5.6V; Power Dissipation:-; Diode Case Style:SMD; No. of Pins:3Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:POLYZEN CE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 96W7357
Product Name Diode, Zener, 5.6V, Surface MountSmd; Zener Voltage Nom Raychem Te Connectivity
Package SMD
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4481US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1220907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diode - 287-BZT52H-B15 - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
PD 0.3750 milliwatts
View Details