Manufacturer: TE Connectivity
Win Source Part Number: 037673-ZEN056V075A48
Category: Circuit Protection
Family: TVS - Mixed Technology
Series: PolyZen
Packaging: Reel
Package: 3-SMD No Lead
Manufacturer Device Package: SMD
Applications: General Purpose
Number of Circuits: 1
Standard Package: 1
Catalog: Polyzen Series
Technology: Mixed Technology
Voltage - Working: 5.6V
Voltage - Clamping: 24V
Power (Watts): 700mW
No: 324602
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 037673-ZEN056V075A48LS |
| Product Name | Circuit Protection |