YUAV006-05SB-HE000 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsYUAV006-05SB-HE000
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel
Configuration Features Contacts Preloaded : No Number of Positions : 5 Number of Signal Positions : 5
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : 6 - 5 Reverse Gender : No
Housing Features Circular Connector Shell Size : 6
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Blindmate
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Sealable : Yes Shell Type : Full Metal Shell
Usage Conditions Operating Temperature Range : -55 - 170 DEGC [-67 - 338 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel
Configuration Features Contacts Preloaded : No Number of Positions : 5 Number of Signal Positions : 5
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : 6 - 5 Reverse Gender : No
Housing Features Circular Connector Shell Size : 6
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Blindmate
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Sealable : Yes Shell Type : Full Metal Shell
Usage Conditions Operating Temperature Range : -55 - 170 DEGC [-67 - 338 DEGF ]
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel
Configuration Features Contacts Preloaded : No Number of Positions : 5 Number of Signal Positions : 5
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : 6 - 5 Reverse Gender : No
Housing Features Circular Connector Shell Size : 6
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Blindmate
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Sealable : Yes Shell Type : Full Metal Shell
Usage Conditions Operating Temperature Range : -55 - 170 DEGC [-67 - 338 DEGF ]
Body Features
Circular Connector Insulation Material Type : Hard Dielectric/Silicone
Hermetically Sealed : No
Shell Base Material : Aluminum
Shell Plating Material : Black Zinc Nickel
Configuration Features
Contacts Preloaded : No
Number of Positions : 5
Number of Signal Positions : 5
Contact Features
Circular Connector Contact Type : Socket
Contact Current Rating (Max) (AMP) : 3
Contact Layout Arrangement : 6 - 5
Reverse Gender : No
Housing Features
Circular Connector Shell Size : 6
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Alignment Type : Blindmate
Operation/Application
Circuit Application : Signal
Shielded : No
Product Type Features
Circular Connector Type : Circular Connector Receptacle
Connector & Contact Terminates To : Wire & Cable
Connector System : Cable-to-Cable
Sealable : Yes
Shell Type : Full Metal Shell
Usage Conditions
Operating Temperature Range : -55 - 170 DEGC [-67 - 338 DEGF ]
Buy Now
Datasheet
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
YUAV006-05SB-HE000
Product Name
Standard Circular Connectors
Connector Type
Circular / Cylindrical Connectors; Wire to Wire Connector