TE Connectivity Special Purpose Terminals YS-UC-212398A-0000

Description
Contact Features Barrel Type : Closed Special Purpose Terminal Type : Receptacle Terminal Plating Material : Silver Dimensions Wire Size (AWG) : 10 - 12 Operation/Applicatio n Heavy Duty : Yes Packaging Features Packaging Method : Bag Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Barrel Type : Closed Special Purpose Terminal Type : Receptacle Terminal Plating Material : Silver Dimensions Wire Size (AWG) : 10 - 12 Operation/Applicatio n Heavy Duty : Yes Packaging Features Packaging Method : Bag Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - YS-UC-212398A-0000 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
YS-UC-212398A-0000
Special Purpose Terminals YS-UC-212398A-0000
Contact Features Barrel Type : Closed Special Purpose Terminal Type : Receptacle Terminal Plating Material : Silver Dimensions Wire Size (AWG) : 10 - 12 Operation/Applicatio n Heavy Duty : Yes Packaging Features Packaging Method : Bag Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Closed
  • Special Purpose Terminal Type : Receptacle
  • Terminal Plating Material : Silver

Dimensions


  • Wire Size (AWG) : 10 - 12

Operation/Application


  • Heavy Duty : Yes

Packaging Features


  • Packaging Method : Bag

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number YS-UC-212398A-0000
Product Name Special Purpose Terminals
Material Silver
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160760-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 26 to 30 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 100495-4-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
2 suppliers
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Splices - 049361-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details