TE Connectivity ™ Circular Connectors - YRR06E-20-41PC9298 YRR06E-20-41PC9298

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031235-YRR06E-20-41 PC9298 Categories: Circular Connectors Alternative Parts (Cross-Reference): YRR06E-20-41PC9298RR 06E-20-41PC-9298; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031235-YRR06E-20-41 PC9298 Categories: Circular Connectors Alternative Parts (Cross-Reference): YRR06E-20-41PC9298RR 06E-20-41PC-9298; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - YRR06E-20-41PC9298 - 1031235-YRR06E-20-41PC9298 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - YRR06E-20-41PC9298
1031235-YRR06E-20-41PC9298
Circular Connectors - YRR06E-20-41PC9298 1031235-YRR06E-20-41PC9298
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031235-YRR06E-20-41 PC9298 Categories: Circular Connectors Alternative Parts (Cross-Reference): YRR06E-20-41PC9298RR 06E-20-41PC-9298; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031235-YRR06E-20-41PC9298
Categories: Circular Connectors
Alternative Parts (Cross-Reference): YRR06E-20-41PC9298RR06E-20-41PC-9298;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage

Buy Now
Electronic Connector - 329-YRR06E-20-41PC9298 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
329-YRR06E-20-41PC9298
Electronic Connector 329-YRR06E-20-41PC9298
Standard Circular Connector CONNECTOR FREE PLUG MIL-C-26482 SERIES 2 Product overview: YRR06E-20-41PC9298 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-YRR06E-20-41PC92 98 can be used for catalog matching and distributor lookup.

Standard Circular Connector CONNECTOR FREE PLUG MIL-C-26482 SERIES 2 Product overview: YRR06E-20-41PC9298 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-YRR06E-20-41PC9298 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1031235-YRR06E-20-41PC9298 329-YRR06E-20-41PC9298
Product Name Circular Connectors - YRR06E-20-41PC9298 Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190602 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details