TE Connectivity Through Hole Resistors YR1B9K09CC

Description
RES 9.09K OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 9.09K OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B9K09CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B9K09CCCT-ND
Through Hole Resistors 1712-YR1B9K09CCCT-ND
RES 9.09K OHM 0.1% 1/4W AXIAL

RES 9.09K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B9K09CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B9K09CCTB-ND
Through Hole Resistors 1712-YR1B9K09CCTB-ND
9.09 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

9.09 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 9K09 ( Neohm ) - YR1B9K09CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 9K09 ( Neohm )
YR1B9K09CC
Fixed Resistors; YR1 0.1% 9K09 ( Neohm ) YR1B9K09CC
Fixed Resistors; YR1 0.1% 9K09 ( Neohm )

Fixed Resistors; YR1 0.1% 9K09 ( Neohm )

Supplier's Site
Through Hole Resistors - 7547086P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7547086P
Through Hole Resistors 7547086P
TE Connectivity YR1B9K09CC Resistor

TE Connectivity YR1B9K09CC Resistor

Supplier's Site
Through Hole Resistors - 7547086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7547086
Through Hole Resistors 7547086
TE Connectivity YR1B9K09CC Resistor

TE Connectivity YR1B9K09CC Resistor

Supplier's Site
Through Hole Resistors - 1644666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644666
Through Hole Resistors 1644666
TE Connectivity YR1B9K09CC Resistor

TE Connectivity YR1B9K09CC Resistor

Supplier's Site
0.25W 250V Resistor - 53-YR1B9K09CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B9K09CC
0.25W 250V Resistor 53-YR1B9K09CC
Thin Film Resistor, 9.09kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B9K09CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B9K09CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 9.09kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B9K09CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B9K09CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, R Series, 9.09 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3956 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 9.09 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3956
Through Hole Metal Film Resistor, R Series, 9.09 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3956
Through Hole Metal Film Resistor, R Series, 9.09 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 9.09 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-YR1B9K09CCCT-ND YR1B9K09CC 7547086P 7547086 53-YR1B9K09CC 98K3956
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 9K09 ( Neohm ) Through Hole Resistors Through Hole Resistors 0.25W 250V Resistor Through Hole Metal Film Resistor, R Series, 9.09 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details