TE Connectivity Through Hole Resistors YR1B95R3CC

Description
95.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
95.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B95R3CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B95R3CC-ND
Through Hole Resistors YR1B95R3CC-ND
95.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

95.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 95R3 ( Neohm ) - YR1B95R3CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 95R3 ( Neohm )
YR1B95R3CC
Fixed Resistors; YR1 0.1% 95R3 ( Neohm ) YR1B95R3CC
Fixed Resistors; YR1 0.1% 95R3 ( Neohm )

Fixed Resistors; YR1 0.1% 95R3 ( Neohm )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number YR1B95R3CC-ND YR1B95R3CC
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 95R3 ( Neohm )
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details