TE Connectivity Fixed Resistors; YR1 0.1% 93R1 ( Neohm ) YR1B93R1CC

Description
Fixed Resistors; YR1 0.1% 93R1 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 93R1 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 93R1 ( Neohm ) - YR1B93R1CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 93R1 ( Neohm )
YR1B93R1CC
Fixed Resistors; YR1 0.1% 93R1 ( Neohm ) YR1B93R1CC
Fixed Resistors; YR1 0.1% 93R1 ( Neohm )

Fixed Resistors; YR1 0.1% 93R1 ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B93R1CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B93R1CCCT-ND
Through Hole Resistors 1712-YR1B93R1CCCT-ND
RES 93.1 OHM 0.1% 1/4W AXIAL

RES 93.1 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B93R1CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B93R1CCTB-ND
Through Hole Resistors 1712-YR1B93R1CCTB-ND
93.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

93.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B93R1CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B93R1CC
0.25W 250V Resistor 53-YR1B93R1CC
93.1R Thin Film Resistor, 0.25W, 0.1% Tol, 250V, Axial Product overview: YR1B93R1CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B93R1CC can be used for catalog matching and distributor lookup.

93.1R Thin Film Resistor, 0.25W, 0.1% Tol, 250V, Axial Product overview: YR1B93R1CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B93R1CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, R Series, 93.1 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3965 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 93.1 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3965
Through Hole Metal Film Resistor, R Series, 93.1 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3965
Through Hole Metal Film Resistor, R Series, 93.1 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 93.1 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B93R1CC 1712-YR1B93R1CCCT-ND 53-YR1B93R1CC 98K3965
Product Name Fixed Resistors; YR1 0.1% 93R1 ( Neohm ) Through Hole Resistors 0.25W 250V Resistor Through Hole Metal Film Resistor, R Series, 93.1 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details