TE Connectivity Fixed Resistors; YR1 0.1% 931K ( Neohm ) YR1B931KCC

Description
Fixed Resistors; YR1 0.1% 931K ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 931K ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 931K ( Neohm ) - YR1B931KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 931K ( Neohm )
YR1B931KCC
Fixed Resistors; YR1 0.1% 931K ( Neohm ) YR1B931KCC
Fixed Resistors; YR1 0.1% 931K ( Neohm )

Fixed Resistors; YR1 0.1% 931K ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B931KCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B931KCC-ND
Through Hole Resistors YR1B931KCC-ND
931 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

931 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 931Kohm 250Mw, 0.1%; Resistance Neohm Te Connectivity - 22R1040 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 931Kohm 250Mw, 0.1%; Resistance Neohm Te Connectivity
22R1040
Resistor, Metal Film, 931Kohm 250Mw, 0.1%; Resistance Neohm Te Connectivity 22R1040
RESISTOR, METAL FILM, 931KOHM 250mW, 0.1%; Resistance:931kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 931KOHM 250mW, 0.1%; Resistance:931kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B931KCC YR1B931KCC-ND 22R1040
Product Name Fixed Resistors; YR1 0.1% 931K ( Neohm ) Through Hole Resistors Resistor, Metal Film, 931Kohm 250Mw, 0.1%; Resistance Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details