TE Connectivity Fixed Resistors; YR1 0.1% 90R9 ( Neohm ) YR1B90R9CC

Description
Fixed Resistors; YR1 0.1% 90R9 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 90R9 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 90R9 ( Neohm ) - YR1B90R9CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 90R9 ( Neohm )
YR1B90R9CC
Fixed Resistors; YR1 0.1% 90R9 ( Neohm ) YR1B90R9CC
Fixed Resistors; YR1 0.1% 90R9 ( Neohm )

Fixed Resistors; YR1 0.1% 90R9 ( Neohm )

Supplier's Site
Through Hole Resistors - 7547048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7547048
Through Hole Resistors 7547048
TE Connectivity YR1B90R9CC Resistor

TE Connectivity YR1B90R9CC Resistor

Supplier's Site
Through Hole Resistors - 1644655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644655
Through Hole Resistors 1644655
TE Connectivity YR1B90R9CC Resistor

TE Connectivity YR1B90R9CC Resistor

Supplier's Site
90.9 Ohm 0.25W 250V Resistor - 53-YR1B90R9CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
90.9 Ohm 0.25W 250V Resistor
53-YR1B90R9CC
90.9 Ohm 0.25W 250V Resistor 53-YR1B90R9CC
Thin Film Resistor, 90.9 Ohm, 0.1% Tol, 0.25W, 250V, Axial Product overview: YR1B90R9CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90.9 Ohm, 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 90.9 Ohm, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B90R9CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 90.9 Ohm, 0.1% Tol, 0.25W, 250V, Axial Product overview: YR1B90R9CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90.9 Ohm, 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 90.9 Ohm, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B90R9CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B90R9CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B90R9CCTB-ND
Through Hole Resistors 1712-YR1B90R9CCTB-ND
90.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

90.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B90R9CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B90R9CCCT-ND
Through Hole Resistors 1712-YR1B90R9CCCT-ND
RES 90.9 OHM 0.1% 1/4W AXIAL

RES 90.9 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 90.9 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3961 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 90.9 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3961
Through Hole Metal Film Resistor, R Series, 90.9 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3961
Through Hole Metal Film Resistor, R Series, 90.9 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 90.9 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YR1B90R9CC 7547048 53-YR1B90R9CC 1712-YR1B90R9CCTB-ND 98K3961
Product Name Fixed Resistors; YR1 0.1% 90R9 ( Neohm ) Through Hole Resistors 90.9 Ohm 0.25W 250V Resistor Through Hole Resistors Through Hole Metal Film Resistor, R Series, 90.9 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction Metal film METAL FILM MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details