TE Connectivity Through Hole Resistors YR1B90K9CC

Description
TE Connectivity YR1B90K9CC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B90K9CC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7547045P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7547045P
Through Hole Resistors 7547045P
TE Connectivity YR1B90K9CC Resistor

TE Connectivity YR1B90K9CC Resistor

Supplier's Site
Through Hole Resistors - 7547045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7547045
Through Hole Resistors 7547045
TE Connectivity YR1B90K9CC Resistor

TE Connectivity YR1B90K9CC Resistor

Supplier's Site
Through Hole Resistors - 1644654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644654
Through Hole Resistors 1644654
TE Connectivity YR1B90K9CC Resistor

TE Connectivity YR1B90K9CC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B90K9CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B90K9CCCT-ND
Through Hole Resistors 1712-YR1B90K9CCCT-ND
RES 90.9K OHM 0.1% 1/4W AXIAL

RES 90.9K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B90K9CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B90K9CCTB-ND
Through Hole Resistors 1712-YR1B90K9CCTB-ND
90.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

90.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 90K9 ( Neohm ) - YR1B90K9CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 90K9 ( Neohm )
YR1B90K9CC
Fixed Resistors; YR1 0.1% 90K9 ( Neohm ) YR1B90K9CC
Fixed Resistors; YR1 0.1% 90K9 ( Neohm )

Fixed Resistors; YR1 0.1% 90K9 ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B90K9CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B90K9CC
0.25W 250V Resistor 53-YR1B90K9CC
Thin Film Resistor, 90.9kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B90K9CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B90K9CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 90.9kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B90K9CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B90K9CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, R Series, 90.9 Kohm, 250 Mw, 0.1, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 20R9552 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 90.9 Kohm, 250 Mw, 0.1, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
20R9552
Through Hole Metal Film Resistor, R Series, 90.9 Kohm, 250 Mw, 0.1, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 20R9552
THROUGH HOLE METAL FILM RESISTOR, R SERIES, 90.9 KOHM, 250 MW, - 0.1, 500 V, AXIAL LEADED ROHS COMPLIANT: YES

THROUGH HOLE METAL FILM RESISTOR, R SERIES, 90.9 KOHM, 250 MW, - 0.1, 500 V, AXIAL LEADED ROHS COMPLIANT: YES

Supplier's Site
Through Hole Metal Film Resistor, R Series, 90.9 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3960 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 90.9 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3960
Through Hole Metal Film Resistor, R Series, 90.9 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3960
Through Hole Metal Film Resistor, R Series, 90.9 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 90.9 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7547045P 7547045 1712-YR1B90K9CCCT-ND YR1B90K9CC 53-YR1B90K9CC 20R9552
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 90K9 ( Neohm ) 0.25W 250V Resistor Through Hole Metal Film Resistor, R Series, 90.9 Kohm, 250 Mw, 0.1, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 90900 ohms 90900 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details