TE Connectivity Through Hole Resistors YR1B909RCC

Description
TE Connectivity YR1B909RCC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B909RCC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7547036P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7547036P
Through Hole Resistors 7547036P
TE Connectivity YR1B909RCC Resistor

TE Connectivity YR1B909RCC Resistor

Supplier's Site
Through Hole Resistors - 7547036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7547036
Through Hole Resistors 7547036
TE Connectivity YR1B909RCC Resistor

TE Connectivity YR1B909RCC Resistor

Supplier's Site
Through Hole Resistors - 1644653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644653
Through Hole Resistors 1644653
TE Connectivity YR1B909RCC Resistor

TE Connectivity YR1B909RCC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B909RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B909RCCTB-ND
Through Hole Resistors 1712-YR1B909RCCTB-ND
909 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

909 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B909RCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B909RCCCT-ND
Through Hole Resistors 1712-YR1B909RCCCT-ND
RES 909 OHM 0.1% 1/4W AXIAL

RES 909 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
909 Ohm 0.25W Resistor - 53-YR1B909RCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
909 Ohm 0.25W Resistor
53-YR1B909RCC
909 Ohm 0.25W Resistor 53-YR1B909RCC
Thin Film Resistor, 909 Ohm, 0.1%, 0.25W, Axial Product overview: YR1B909RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 909 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 909 Ohm, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B909RCC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 909 Ohm, 0.1%, 0.25W, Axial Product overview: YR1B909RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 909 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 909 Ohm, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B909RCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YR1 0.1% 909R ( Neohm ) - YR1B909RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 909R ( Neohm )
YR1B909RCC
Fixed Resistors; YR1 0.1% 909R ( Neohm ) YR1B909RCC
Fixed Resistors; YR1 0.1% 909R ( Neohm )

Fixed Resistors; YR1 0.1% 909R ( Neohm )

Supplier's Site
Res, 909R, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity - 64AH9248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity
64AH9248
Res, 909R, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity 64AH9248
RES, 909R, 0.25W, AXIAL, METAL FILM; Resistance:909ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; TemperatureRoHS Compliant: Yes

RES, 909R, 0.25W, AXIAL, METAL FILM; Resistance:909ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7547036P 7547036 1712-YR1B909RCCTB-ND 53-YR1B909RCC YR1B909RCC 64AH9248
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 909 Ohm 0.25W Resistor Fixed Resistors; YR1 0.1% 909R ( Neohm ) Res, 909R, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Resistance Range 909 ohms 909 ohms 909 ohms 909 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details