Metal Film Resistors - Through Hole YR1 0.1% 8K66
RES 8.66K OHM 0.1% 1/4W AXIAL
8.66 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Thin Film Resistor, 8.66kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B8K66CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B8K66CC can be used for catalog matching and distributor lookup.
TE Connectivity YR1B8K66CC Resistor
TE Connectivity YR1B8K66CC Resistor
TE Connectivity YR1B8K66CC Resistor
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B8K66CC | 1712-YR1B8K66CCCT-ND | 53-YR1B8K66CC | 7547020 | 7547020P |
| Product Name | Metal Film Resistors - | Through Hole Resistors | 0.25W 250V Resistor | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | METAL FILM | Metal film | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Configuration | Single Resistor | ||||
| Category / Application | General Use |