RES 8.45K OHM 0.1% 1/4W AXIAL
8.45 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Fixed Resistors; YR1 0.1% 8K45 ( Neohm )
Thin Film Resistor, 8.45kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B8K45CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B8K45CC can be used for catalog matching and distributor lookup.
TE Connectivity YR1B8K45CC Resistor
TE Connectivity YR1B8K45CC Resistor
TE Connectivity YR1B8K45CC Resistor
METAL FILM RESISTOR, 8.45KOHM 250mW 0.1%; Resistance:8.45kohm;
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-YR1B8K45CCCT-ND | YR1B8K45CC | 53-YR1B8K45CC | 7547026P | 7547026 | 20R9533 |
| Product Name | Through Hole Resistors | Fixed Resistors; YR1 0.1% 8K45 ( Neohm ) | 0.25W 250V Resistor | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 8.45Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | MetalFilm | METAL FILM | Metal film | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leaded | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |