TE Connectivity Through Hole Resistors YR1B8K25CC

Description
8.25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
8.25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B8K25CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B8K25CCTB-ND
Through Hole Resistors 1712-YR1B8K25CCTB-ND
8.25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

8.25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B8K25CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B8K25CCCT-ND
Through Hole Resistors 1712-YR1B8K25CCCT-ND
RES 8.25K OHM 0.1% 1/4W AXIAL

RES 8.25K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B8K25CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B8K25CC
0.25W 250V Resistor 53-YR1B8K25CC
Thin Film Resistor, 8.25kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B8K25CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B8K25CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 8.25kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B8K25CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B8K25CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7547023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7547023
Through Hole Resistors 7547023
TE Connectivity YR1B8K25CC Resistor

TE Connectivity YR1B8K25CC Resistor

Supplier's Site
Through Hole Resistors - 7547023P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7547023P
Through Hole Resistors 7547023P
TE Connectivity YR1B8K25CC Resistor

TE Connectivity YR1B8K25CC Resistor

Supplier's Site
Through Hole Resistors - 1644647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644647
Through Hole Resistors 1644647
TE Connectivity YR1B8K25CC Resistor

TE Connectivity YR1B8K25CC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 8K25 ( Neohm ) - YR1B8K25CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 8K25 ( Neohm )
YR1B8K25CC
Fixed Resistors; YR1 0.1% 8K25 ( Neohm ) YR1B8K25CC
Fixed Resistors; YR1 0.1% 8K25 ( Neohm )

Fixed Resistors; YR1 0.1% 8K25 ( Neohm )

Supplier's Site
Through Hole Metal Film Resistor, R Series, 8.25 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3932 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 8.25 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3932
Through Hole Metal Film Resistor, R Series, 8.25 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3932
Through Hole Metal Film Resistor, R Series, 8.25 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 8.25 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-YR1B8K25CCTB-ND 53-YR1B8K25CC 7547023 7547023P YR1B8K25CC 98K3932
Product Name Through Hole Resistors 0.25W 250V Resistor Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 8K25 ( Neohm ) Through Hole Metal Film Resistor, R Series, 8.25 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details