TE Connectivity Fixed Resistors; YR1 0.1% 8K06 ( Neohm ) YR1B8K06CC

Description
Fixed Resistors; YR1 0.1% 8K06 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 8K06 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 8K06 ( Neohm ) - YR1B8K06CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 8K06 ( Neohm )
YR1B8K06CC
Fixed Resistors; YR1 0.1% 8K06 ( Neohm ) YR1B8K06CC
Fixed Resistors; YR1 0.1% 8K06 ( Neohm )

Fixed Resistors; YR1 0.1% 8K06 ( Neohm )

Supplier's Site
250V Resistor - 53-YR1B8K06CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V Resistor
53-YR1B8K06CC
250V Resistor 53-YR1B8K06CC
Thin Film Resistor, 8.06kR, 0.1%, 250V, Axial Product overview: YR1B8K06CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B8K06CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 8.06kR, 0.1%, 250V, Axial Product overview: YR1B8K06CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B8K06CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B8K06CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B8K06CCCT-ND
Through Hole Resistors 1712-YR1B8K06CCCT-ND
RES 8.06K OHM 0.1% 1/4W AXIAL

RES 8.06K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B8K06CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B8K06CCTB-ND
Through Hole Resistors 1712-YR1B8K06CCTB-ND
8.06 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

8.06 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 8.06 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3931 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 8.06 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3931
Through Hole Metal Film Resistor, R Series, 8.06 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3931
Through Hole Metal Film Resistor, R Series, 8.06 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 8.06 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B8K06CC 53-YR1B8K06CC 1712-YR1B8K06CCCT-ND 98K3931
Product Name Fixed Resistors; YR1 0.1% 8K06 ( Neohm ) 250V Resistor Through Hole Resistors Through Hole Metal Film Resistor, R Series, 8.06 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 8060 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details