TE Connectivity Through Hole Resistors YR1B88R7CC

Description
88.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
88.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B88R7CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B88R7CC-ND
Through Hole Resistors YR1B88R7CC-ND
88.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

88.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 88R7 ( Neohm ) - YR1B88R7CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 88R7 ( Neohm )
YR1B88R7CC
Fixed Resistors; YR1 0.1% 88R7 ( Neohm ) YR1B88R7CC
Fixed Resistors; YR1 0.1% 88R7 ( Neohm )

Fixed Resistors; YR1 0.1% 88R7 ( Neohm )

Supplier's Site
Through Hole Metal Film Resistor, R Series, 88.7 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity - 21R8674 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 88.7 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
21R8674
Through Hole Metal Film Resistor, R Series, 88.7 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity 21R8674
Through Hole Metal Film Resistor, R Series, 88.7 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Through Hole Metal Film Resistor, R Series, 88.7 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B88R7CC-ND YR1B88R7CC 21R8674
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 88R7 ( Neohm ) Through Hole Metal Film Resistor, R Series, 88.7 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details