Thin Film Resistor, 88.7kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B88K7CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B88K7CC can be used for catalog matching and distributor lookup.
Metal Film Resistors - Through Hole YR1 0.1% 88K7
RES 88.7K OHM 0.1% 1/4W AXIAL
88.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE Connectivity YR1B88K7CC Resistor
TE Connectivity YR1B88K7CC Resistor
TE Connectivity YR1B88K7CC Resistor
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-YR1B88K7CC | YR1B88K7CC | 1712-YR1B88K7CCCT-ND | 7547017 | 7547017P |
| Product Name | 0.25W 250V Resistor | Metal Film Resistors - | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | Metal film | |
| Resistance Range | 88700 ohms | 88700 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Operating DC Voltage | 250 volts | ||||
| Operating AC Voltage | 250 volts |