Fixed Resistors; YR1 0.1% 86K6 ( Neohm )
RES 86.6K OHM 0.1% 1/4W AXIAL
86.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, R Series, 86.6 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YR1B86K6CC | 1712-YR1B86K6CCCT-ND | 98K3948 |
| Product Name | Fixed Resistors; YR1 0.1% 86K6 ( Neohm ) | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 86.6 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads |