TE Connectivity Fixed Resistors; YR1 0.1% 82R5 ( Neohm ) YR1B82R5CC

Description
Fixed Resistors; YR1 0.1% 82R5 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 82R5 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 82R5 ( Neohm ) - YR1B82R5CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 82R5 ( Neohm )
YR1B82R5CC
Fixed Resistors; YR1 0.1% 82R5 ( Neohm ) YR1B82R5CC
Fixed Resistors; YR1 0.1% 82R5 ( Neohm )

Fixed Resistors; YR1 0.1% 82R5 ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B82R5CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B82R5CC-ND
Through Hole Resistors YR1B82R5CC-ND
82.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

82.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 82.5 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3941 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 82.5 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3941
Through Hole Metal Film Resistor, R Series, 82.5 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3941
Through Hole Metal Film Resistor, R Series, 82.5 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 82.5 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B82R5CC YR1B82R5CC-ND 98K3941
Product Name Fixed Resistors; YR1 0.1% 82R5 ( Neohm ) Through Hole Resistors Through Hole Metal Film Resistor, R Series, 82.5 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details