TE Connectivity Through Hole Resistors YR1B82K5CC

Description
RES 82.5K OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 82.5K OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B82K5CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B82K5CCCT-ND
Through Hole Resistors 1712-YR1B82K5CCCT-ND
RES 82.5K OHM 0.1% 1/4W AXIAL

RES 82.5K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B82K5CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B82K5CCTB-ND
Through Hole Resistors 1712-YR1B82K5CCTB-ND
82.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

82.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 7546979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546979
Through Hole Resistors 7546979
TE Connectivity YR1B82K5CC Resistor

TE Connectivity YR1B82K5CC Resistor

Supplier's Site
Through Hole Resistors - 7546979P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546979P
Through Hole Resistors 7546979P
TE Connectivity YR1B82K5CC Resistor

TE Connectivity YR1B82K5CC Resistor

Supplier's Site
Through Hole Resistors - 1644635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644635
Through Hole Resistors 1644635
TE Connectivity YR1B82K5CC Resistor

TE Connectivity YR1B82K5CC Resistor

Supplier's Site
0.25W 250V Resistor - 53-YR1B82K5CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B82K5CC
0.25W 250V Resistor 53-YR1B82K5CC
Thin Film Resistor, 82.5kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B82K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B82K5CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 82.5kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B82K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B82K5CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YR1 0.1% 82K5 ( Neohm ) - YR1B82K5CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 82K5 ( Neohm )
YR1B82K5CC
Fixed Resistors; YR1 0.1% 82K5 ( Neohm ) YR1B82K5CC
Fixed Resistors; YR1 0.1% 82K5 ( Neohm )

Fixed Resistors; YR1 0.1% 82K5 ( Neohm )

Supplier's Site
Through Hole Metal Film Resistor, R Series, 82.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity - 20R9538 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 82.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
20R9538
Through Hole Metal Film Resistor, R Series, 82.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity 20R9538
Through Hole Metal Film Resistor, R Series, 82.5 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Through Hole Metal Film Resistor, R Series, 82.5 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-YR1B82K5CCCT-ND 7546979 7546979P 53-YR1B82K5CC YR1B82K5CC 20R9538
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 0.25W 250V Resistor Fixed Resistors; YR1 0.1% 82K5 ( Neohm ) Through Hole Metal Film Resistor, R Series, 82.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers