80.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 80.6K OHM 0.1% 1/4W AXIAL
TE Connectivity YR1B80K6CC Resistor
TE Connectivity YR1B80K6CC Resistor
TE Connectivity YR1B80K6CC Resistor
Thin Film Resistor, 80.6kR, 0.1%, 250V, 0.25W, Axial Product overview: YR1B80K6CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B80K6CC can be used for catalog matching and distributor lookup.
Fixed Resistors; YR1 0.1% 80K6 ( Neohm )
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-YR1B80K6CCTB-ND | 7546954P | 7546954 | 53-YR1B80K6CC | YR1B80K6CC |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | 250V 0.25W Resistor | Fixed Resistors; YR1 0.1% 80K6 ( Neohm ) |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | Metal film | METAL FILM | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |