TE Connectivity Fixed Resistors; YR1 0.1% 7K87 ( Neohm ) YR1B7K87CC

Description
Fixed Resistors; YR1 0.1% 7K87 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 7K87 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 7K87 ( Neohm ) - YR1B7K87CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 7K87 ( Neohm )
YR1B7K87CC
Fixed Resistors; YR1 0.1% 7K87 ( Neohm ) YR1B7K87CC
Fixed Resistors; YR1 0.1% 7K87 ( Neohm )

Fixed Resistors; YR1 0.1% 7K87 ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B7K87CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B7K87CCCT-ND
Through Hole Resistors 1712-YR1B7K87CCCT-ND
RES 7.87K OHM 0.1% 1/4W AXIAL

RES 7.87K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B7K87CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B7K87CCTB-ND
Through Hole Resistors 1712-YR1B7K87CCTB-ND
7.87 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

7.87 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 7546948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546948
Through Hole Resistors 7546948
TE Connectivity YR1B7K87CC Resistor

TE Connectivity YR1B7K87CC Resistor

Supplier's Site
Through Hole Resistors - 7546948P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546948P
Through Hole Resistors 7546948P
TE Connectivity YR1B7K87CC Resistor

TE Connectivity YR1B7K87CC Resistor

Supplier's Site
Through Hole Resistors - 1644630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644630
Through Hole Resistors 1644630
TE Connectivity YR1B7K87CC Resistor

TE Connectivity YR1B7K87CC Resistor

Supplier's Site
0.25W 250V Resistor - 53-YR1B7K87CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B7K87CC
0.25W 250V Resistor 53-YR1B7K87CC
Thin Film Resistor, 7.87kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B7K87CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B7K87CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 7.87kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B7K87CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B7K87CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Film, 7.87Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity - 20R9516 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 7.87Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity
20R9516
Resistor, Metal Film, 7.87Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity 20R9516
RESISTOR, METAL FILM, 7.87KOHM 250mW 0.1%; Resistance:7.87kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 7.87KOHM 250mW 0.1%; Resistance:7.87kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YR1B7K87CC 1712-YR1B7K87CCCT-ND 7546948 7546948P 53-YR1B7K87CC 20R9516
Product Name Fixed Resistors; YR1 0.1% 7K87 ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors 0.25W 250V Resistor Resistor, Metal Film, 7.87Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details