TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 7K68
RES 7.68K OHM 0.1% 1/4W AXIAL
7.68 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Thin Film Resistor, 7.68kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B7K68CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B7K68CC can be used for catalog matching and distributor lookup.
Through Hole Metal Film Resistor, R Series, 7.68 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B7K68CC | 1712-YR1B7K68CCCT-ND | 53-YR1B7K68CC | 98K3909 |
| Product Name | TE ConnectivityMetal Film Resistors - | Through Hole Resistors | 0.25W 250V Resistor | Through Hole Metal Film Resistor, R Series, 7.68 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | MetalFilm | MetalFilm | METAL FILM | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |