TE Connectivity Fixed Resistors; YR1 0.1% 7K5 ( Neohm ) YR1B7K5CC

Description
Fixed Resistors; YR1 0.1% 7K5 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 7K5 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 7K5 ( Neohm ) - YR1B7K5CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 7K5 ( Neohm )
YR1B7K5CC
Fixed Resistors; YR1 0.1% 7K5 ( Neohm ) YR1B7K5CC
Fixed Resistors; YR1 0.1% 7K5 ( Neohm )

Fixed Resistors; YR1 0.1% 7K5 ( Neohm )

Supplier's Site
Through Hole Resistors - 7546941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546941
Through Hole Resistors 7546941
TE Connectivity YR1B7K5CC Resistor

TE Connectivity YR1B7K5CC Resistor

Supplier's Site
Through Hole Resistors - 7546941P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546941P
Through Hole Resistors 7546941P
TE Connectivity YR1B7K5CC Resistor

TE Connectivity YR1B7K5CC Resistor

Supplier's Site
Through Hole Resistors - 1644628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644628
Through Hole Resistors 1644628
TE Connectivity YR1B7K5CC Resistor

TE Connectivity YR1B7K5CC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B7K5CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B7K5CCCT-ND
Through Hole Resistors 1712-YR1B7K5CCCT-ND
RES 7.5K OHM 0.1% 1/4W AXIAL

RES 7.5K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B7K5CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B7K5CCTB-ND
Through Hole Resistors 1712-YR1B7K5CCTB-ND
7.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

7.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.25W 7500ohm 250V Resistor - 53-YR1B7K5CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25W 7500ohm 250V Resistor
53-YR1B7K5CC
Through-Hole 0.25W 7500ohm 250V Resistor 53-YR1B7K5CC
Fixed Resistor, Thin Film, 0.25W, 7500ohm, 250V, 0.1% +/-Tol, 15ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: YR1B7K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 7500ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 7500ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B7K5CC can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.25W, 7500ohm, 250V, 0.1% +/-Tol, 15ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: YR1B7K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 7500ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 7500ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B7K5CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 7K5, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity - 17AH9567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity
17AH9567
Res, 7K5, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity 17AH9567
RES, 7K5, 0.25W, AXIAL, METAL FILM; Resistance:7.5kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; TemperatureRoHS Compliant: Yes

RES, 7K5, 0.25W, AXIAL, METAL FILM; Resistance:7.5kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YR1B7K5CC 7546941 7546941P 1712-YR1B7K5CCCT-ND 53-YR1B7K5CC 17AH9567
Product Name Fixed Resistors; YR1 0.1% 7K5 ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 0.25W 7500ohm 250V Resistor Res, 7K5, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 7500 ohms 7500 ohms 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details