TE Connectivity Through Hole Resistors YR1B7K32CC

Description
TE Connectivity YR1B7K32CC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B7K32CC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7546932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546932
Through Hole Resistors 7546932
TE Connectivity YR1B7K32CC Resistor

TE Connectivity YR1B7K32CC Resistor

Supplier's Site
Through Hole Resistors - 7546932P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546932P
Through Hole Resistors 7546932P
TE Connectivity YR1B7K32CC Resistor

TE Connectivity YR1B7K32CC Resistor

Supplier's Site
Through Hole Resistors - 1644627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644627
Through Hole Resistors 1644627
TE Connectivity YR1B7K32CC Resistor

TE Connectivity YR1B7K32CC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 7K32 ( Neohm ) - YR1B7K32CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 7K32 ( Neohm )
YR1B7K32CC
Fixed Resistors; YR1 0.1% 7K32 ( Neohm ) YR1B7K32CC
Fixed Resistors; YR1 0.1% 7K32 ( Neohm )

Fixed Resistors; YR1 0.1% 7K32 ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B7K32CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B7K32CCTB-ND
Through Hole Resistors 1712-YR1B7K32CCTB-ND
7.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

7.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B7K32CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B7K32CCCT-ND
Through Hole Resistors 1712-YR1B7K32CCCT-ND
RES 7.32K OHM 0.1% 1/4W AXIAL

RES 7.32K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B7K32CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B7K32CC
0.25W 250V Resistor 53-YR1B7K32CC
Thin Film Resistor, 7.32kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B7K32CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B7K32CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 7.32kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B7K32CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B7K32CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7546932 7546932P YR1B7K32CC 1712-YR1B7K32CCTB-ND 53-YR1B7K32CC
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 7K32 ( Neohm ) Through Hole Resistors 0.25W 250V Resistor
Technology / Construction Metal film MetalFilm METAL FILM
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 7320 ohms 7320 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers