TE Connectivity Fixed Resistors; YR1 0.1% 787R ( Neohm ) YR1B787RCC

Description
Fixed Resistors; YR1 0.1% 787R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 787R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 787R ( Neohm ) - YR1B787RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 787R ( Neohm )
YR1B787RCC
Fixed Resistors; YR1 0.1% 787R ( Neohm ) YR1B787RCC
Fixed Resistors; YR1 0.1% 787R ( Neohm )

Fixed Resistors; YR1 0.1% 787R ( Neohm )

Supplier's Site
Through Hole Resistors - 7546922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546922
Through Hole Resistors 7546922
TE Connectivity YR1B787RCC Resistor

TE Connectivity YR1B787RCC Resistor

Supplier's Site
Through Hole Resistors - 7546922P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546922P
Through Hole Resistors 7546922P
TE Connectivity YR1B787RCC Resistor

TE Connectivity YR1B787RCC Resistor

Supplier's Site
Through Hole Resistors - 1644625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644625
Through Hole Resistors 1644625
TE Connectivity YR1B787RCC Resistor

TE Connectivity YR1B787RCC Resistor

Supplier's Site
Through Hole Resistors - YR1B787RCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B787RCC-ND
Through Hole Resistors YR1B787RCC-ND
787 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

787 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B787RCC 7546922 7546922P YR1B787RCC-ND
Product Name Fixed Resistors; YR1 0.1% 787R ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors
Tolerance 0.1000 +/- % 0.1000 +/- %
Technology / Construction Metal film MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details