76.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Fixed Resistors; YR1 0.1% 76R8 ( Neohm )
TE Connectivity YR1B76R8CC Resistor
TE Connectivity YR1B76R8CC Resistor
TE Connectivity YR1B76R8CC Resistor
Through Hole Metal Film Resistor, R Series, 76.8 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B76R8CC-ND | YR1B76R8CC | 7546910P | 7546910 | 21R8666 |
| Product Name | Through Hole Resistors | Fixed Resistors; YR1 0.1% 76R8 ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 76.8 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | |
| Resistance Range | 76.8 ohms | 76.8 ohms |