TE Connectivity Fixed Resistors; YR1 0.1% 76K8 ( Neohm ) YR1B76K8CC

Description
Fixed Resistors; YR1 0.1% 76K8 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 76K8 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 76K8 ( Neohm ) - YR1B76K8CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 76K8 ( Neohm )
YR1B76K8CC
Fixed Resistors; YR1 0.1% 76K8 ( Neohm ) YR1B76K8CC
Fixed Resistors; YR1 0.1% 76K8 ( Neohm )

Fixed Resistors; YR1 0.1% 76K8 ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B76K8CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B76K8CCCT-ND
Through Hole Resistors 1712-YR1B76K8CCCT-ND
RES 76.8K OHM 0.1% 1/4W AXIAL

RES 76.8K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B76K8CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B76K8CCTB-ND
Through Hole Resistors 1712-YR1B76K8CCTB-ND
76.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

76.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B76K8CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B76K8CC
0.25W 250V Resistor 53-YR1B76K8CC
Thin Film Resistor, 76.8kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B76K8CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B76K8CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 76.8kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B76K8CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B76K8CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, R Series, 76.8 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity - 20R9526 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 76.8 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
20R9526
Through Hole Metal Film Resistor, R Series, 76.8 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity 20R9526
Through Hole Metal Film Resistor, R Series, 76.8 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Through Hole Metal Film Resistor, R Series, 76.8 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B76K8CC 1712-YR1B76K8CCCT-ND 53-YR1B76K8CC 20R9526
Product Name Fixed Resistors; YR1 0.1% 76K8 ( Neohm ) Through Hole Resistors 0.25W 250V Resistor Through Hole Metal Film Resistor, R Series, 76.8 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details